DSF/EN 62423/PRAB

Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses

inactive
Organization: DS
Status: inactive
Page Count: 8
ICS Code (Electrical accessories in general): 29.120.01
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual current devices). Requirements and tests given in this standard are in addition to the requirements of Type A residual current devices according to EN 61008-2-1 or EN 61009-2-1. This standard can only be used together with EN 61008-1 and EN 61009-1.

Document History

September 20, 2022
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
September 15, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
May 11, 2021
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
January 10, 2013
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
November 3, 2009
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. IEC 62423:2009 specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of IEC 61008-1 and IEC 61009-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual Current Devices). Requirements and...
Type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses (Type B RCCBs and Type B RCBOs)
The scope of IEC 61008-1 and IEC 61009-1 applies. This standard specifies requirements and tests for type B RCDs. Requirements and tests given in this standard are in addition to the requirements of...
DSF/EN 62423/PRAB
Type F and type B residual current operated circuit-breakers with and without integral overcurrent protection for household and similar uses
The scope of EN 61008-1 and EN 61008-2-1 or EN 61009-1 and EN 61009-2-1 applies with the following additions. This standard specifies requirements and tests for Type F and Type B RCDs (Residual...
Advertisement