DNVGL - DNV-RP-D201

INTEGRATED SOFTWARE DEPENDENT SYSTEMS

inactive
Buy Now
Organization: DNVGL
Publication Date: 1 October 2009
Status: inactive
Page Count: 60
scope:

Scope and Application

This RP aims at giving guidance for Integrated Software Dependent Systems development, construction and operations in the Energy (including Oil & Gas) and Maritime industries. Systems under consideration are any of the systems involved in facilities and vessels operations in these sectors. There is no limitation concerning their size or complexity. This RP addresses the whole system, including the controlled systems, the control systems and also the links between the two.

This RP provides guidance on the processes to manage ISDS throughout the life cycle. It describes how product requirements should be developed and does not specify any specific product requirements. Other standards, such as those referenced in 2.2, provide more product specific requirements.

The level of the recommended activities in this RP corresponds to the mission criticality of the ISDS. The mission criticality could be either environmental, safety or business related and the higher the mission criticality is the more integrated the recommended activities are.

The number of recommended activities to be applied varies from low Confidence Levels for systems with limited risks and business impacts up to high Confidence Levels for system which are business, environmental and/or safety-critical systems.

A successful implementation of the RP activities will mean focusing on the initial phases of the system development but will allow much better early decision-making and significantly reduce the overall cost and risk for these systems.

Document History

July 1, 2017
Integrated software dependent systems
Scope and application This RP aims at giving guidance for integrated software dependent systems development, construction and operations in the energy (including oil andgas) and maritime industries....
July 1, 2017
Integrated software dependent systems
Scope and application This RP aims at giving guidance for integrated software dependent systems development, construction and operations in the energy (including oil andgas) and maritime industries....
July 1, 2017
INTEGRATED SOFTWARE DEPENDENT SYSTEMS
A description is not available for this item.
DNV-RP-D201
October 1, 2009
INTEGRATED SOFTWARE DEPENDENT SYSTEMS
Scope and Application This RP aims at giving guidance for Integrated Software Dependent Systems development, construction and operations in the Energy (including Oil & Gas) and Maritime industries....
October 1, 2008
INTEGRATED SOFTWARE DEPENDENT SYSTEMS
A description is not available for this item.

References

Advertisement