DLA - DSCC-VID-V62/09631

MICROCIRCUIT, LINEAR, 28 MHz, LOW NOISE, LOW VOLTAGE, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 24 November 2009
Status: inactive
Page Count: 10
scope:

This drawing documents the general requirements of an improved, 8-channel/Dual 4-channel, CMOS analog multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.

Document History

July 22, 2015
MICROCIRCUIT, LINEAR, 28 MHz, LOW NOISE, LOW VOLTAGE, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of a low noise, low voltage, precision operational amplifier microcircuit, with an operating temperature range of -55ºC to +125ºC.
DSCC-VID-V62/09631
November 24, 2009
MICROCIRCUIT, LINEAR, 28 MHz, LOW NOISE, LOW VOLTAGE, PRECISION OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
This drawing documents the general requirements of an improved, 8-channel/Dual 4-channel, CMOS analog multiplexers microcircuit, with an operating temperature range of -55°C to +125°C.

References

Advertisement