DOD - SMD 5962-96728

MICROCIRCUIT, DIGITAL, CMOS, STATIC 16-BIT MICROPROCESSOR, MONOLITHIC SILICON

active, Most Current
Buy Now
Organization: DOD
Publication Date: 8 March 1996
Status: active
Page Count: 27
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

SMD 5962-96728
March 8, 1996
MICROCIRCUIT, DIGITAL, CMOS, STATIC 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...
December 28, 1995
MICROCIRCUIT, DIGITAL, CMOS, STATIC 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement