IEC 61978-1

Fibre optic interconnecting devices and passive components – Fibre optic passive chromatic dispersion compensators – Part 1: Generic specification

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2009
Status: inactive
Page Count: 60
ICS Code (Fibre optic systems in general): 33.180.01
scope:

This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features:

- they are optically passive;

- they have an optical input and an optical output for transmitting optical power;

- the ports are optical fibres or optical fibre connectors;

- they are wavelength sensitive;

- they may be polarization sensitive.

This standard establishes uniform requirements for the passive chromatic dispersion compensator.

Document History

May 1, 2014
Fibre optic interconnecting devices and passive components – Fibre optic passive chromatic dispersion compensators – Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
IEC 61978-1
November 1, 2009
Fibre optic interconnecting devices and passive components – Fibre optic passive chromatic dispersion compensators – Part 1: Generic specification
This part of IEC 61978 applies to fibre optic passive chromatic dispersion compensators, all exhibiting the following features: – they are optically passive; – they have an optical input and an...
October 1, 2000
Fibre Optic Passive Dispersion Compensators - Part 1: Generic Specification
A description is not available for this item.

References

Advertisement