DSF/FprEN ISO 15995
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated (ISO 15995:2006)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 34 |
| ICS Code (Ball and plug valves): | 23.060.20 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable LPG cylinders from 0,5 l up to 150 l water capacity. It includes references to associated equipment for vapour or liquid service. NOTE Annex C gives the recommendations for production testing and inspection. This International Standard does not apply to fixed automotive installations.
Document History