DS/EN ISO 15995

Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO 15995:2021)

active, Most Current
Organization: DS
Publication Date: 29 June 2021
Status: active
Page Count: 38
ICS Code (Gas cylinders): 23.020.35
scope:

This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly connected to transportable refillable LPG cylinders. It also includes requirements for associated equipment for vapour and liquid service. Bursting discs and/or fusible plugs are not covered in this document. Annex B identifies requirements for production testing and inspection. This document excludes other LPG cylinder devices which are not an integral part of the dedicated manually operated cylinder valve. This document does not apply to cylinder valves for fixed automotive installations and ball valves. NOTE - For self-closing LPG cylinder valves see ISO 14245. For cylinder valves for compressed, dissolved and other liquefied gases see ISO 10297,[2] ISO 17871[6] or ISO 17879[7].

Document History

DS/EN ISO 15995
June 29, 2021
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO 15995:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
September 23, 2019
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO 15995:2019)
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
July 27, 2010
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated
Adoption of ISO 15995 as a European Standard and withdrawal of EN 13153
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO/FDIS 15995:2019)
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with...
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO/FDIS 15995:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO 15995:2021)
This document specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with and directly...
Gas cylinders – Specifications and testing of LPG cylinder valves – Manually operated (ISO/DIS 15995:2018)
This International Standard specifies the requirements for design, specification, type testing and production testing and inspection of dedicated LPG manually operated cylinder valves for use with...
Gas cylinders - Specifications and testing of LPG cylinder valves - Manually operated (ISO 15995:2006)
This International Standard specifies the requirements for design, specification and type testing of dedicated LPG manually operated cylinder valves specifically for use with transportable refillable...
Advertisement