NAVY - MIL-M-28787/135A

MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM

inactive
Organization: NAVY
Publication Date: 27 March 1978
Status: inactive
Page Count: 21
scope:

This document establishes the requirements and test procedures for the procurement of a power module which contains five identical inductors.

The following electrical parameters reflect the 0° to 60°C end-of-life limits from table I.

Name Inductor, 1.5 ampere Family Power Key code QPM Size 1D Weight 350 grams maximum Failure rate 0.283 failures/106 hours maximum Environment Class I as specified in MIL-STD-1389 Maximum power dissipation 1.3 W Rated input voltage 2.12 Vrms, 2,400 Hz Insulation voltage rating 200 Vdc minimum Continuous operating 2 Adc, 6V p-p, 2,400 Hz conditions 2 Adc, 2V p-p, 4,800 Hz Inductance 0.575 mH maximum

The 1.5 ampere inductor module, designated as key code QPM, is a Standard Electronic Modules Program (SEMP) electronic module with 0.100 inch (2.54 mm) grid center contacts. This module contains five identical inductors. Beneficial comments (recommendations, additions, deletions) and any pertinent data which may be of use in improving this document should be addressed to: Commander, Naval Electronic Systems Command, ATTN: ELEX 5043, Department of the Navy, Washington, D. C. 20360 by using the self-addressed Standardization Document Improvement Proposal (DD Form 1426) appearing at the end of this document or by letter.

Document History

April 22, 1998
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
A description is not available for this item.
April 22, 1998
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
A description is not available for this item.
July 19, 1991
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
A description is not available for this item.
November 13, 1981
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
A description is not available for this item.
MIL-M-28787/135A
March 27, 1978
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
This document establishes the requirements and test procedures for the procurement of a power module which contains five identical inductors. The following electrical parameters reflect the 0° to...
May 13, 1974
MODULES, STANDARD ELECTRONIC INDUCTOR, 1.5 AMPERE, POWER, KEY CODE QPM
A description is not available for this item.

References

Advertisement