IEEE 1671.1

Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML: Exchanging Test Descriptions

inactive
Buy Now
Organization: IEEE
Publication Date: 11 September 2009
Status: inactive
Page Count: 195
scope:

The scope of this trial-use standard is the definition of an exchange format, utilizing eXtensible Markup Language (XML), for exchanging the test description information defining test performance, test conditions, diagnostic requirements, and support equipment to locate, align, and verify the proper operation of a UUT. This is in support of the development of test program sets (TPSs) that will be used in an automatic test environment.

Purpose

The purpose of this trial-use standard is to promote and facilitate interoperability between components of Automatic Test Systems (ATSs) (e.g., rehosting test requirements between ATS platforms) where UUT requirement definitions need to be shared. This trial-use standard will also facilitate the preparation or documentation of test program(s). The TestDescription schema becomes a class of information that can be used within the ATML family of standards.

Document History

March 1, 2023
Draft Standard for Automatic Test Markup Language (ATML) Test Descriptions Corrigendum 1
This standard defines an exchange format, u tilizing Extensible Markup Language (XML), for specifying test performance, test conditions, diagnostic requirements, and support equipment to locate,...
December 6, 2017
Automatic Test Markup Language (ATML) Test Descriptions
This standard defines an exchange format, utilizing Extensible Markup Language (XML), for specifying test performance, test conditions, diagnostic requirements, and support equipment to locate,...
IEEE 1671.1
September 11, 2009
Standard for Automatic Test Markup Language (ATML) for Exchanging Automatic Test Equipment and Test Information via XML: Exchanging Test Descriptions
The scope of this trial-use standard is the definition of an exchange format, utilizing eXtensible Markup Language (XML), for exchanging the test description information defining test performance,...

References

Advertisement