IEEE 1641
Signal and Test Definition
| Organization: | IEEE |
| Publication Date: | 1 June 2012 |
| Status: | active |
| Page Count: | 340 |
scope:
This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals can be combined to form complex signals usable across all test platforms. The standard provides support for structural textual languages and programming language interfaces for interoperability.
Purpose
This standard provides a common reference for signal
definitions, which may be used throughout the life cycle of a unit
under test (UUT) or test system. Such a reference will in turn
facilitate information transfer, test reuse, and broader
application of test information-accessib
Document History