IEEE - 1641

Signal and Test Definition

active, Most Current
Organization: IEEE
Publication Date: 21 September 2022
Status: active
Page Count: 353
scope:

This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals can be combined to form complex signals usable across all test platforms. The standard provides support for structural textual languages and programming language interfaces for interoperability.

Purpose

This standard provides a common reference for signal definitions, which may be used throughout the life cycle of a unit under test (UUT) or test system. Such a reference shall in turn facilitate information transfer, test reuse, and broader application of test information-accessible through commercially available development tools.

Document History

1641
September 21, 2022
Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals...
June 1, 2012
Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals...
June 17, 2010
Signal and Test Definition
This standard provides the means to define and describe signals used in testing. It provides a set of common basic signal definitions, built upon formal mathematical specifications, so that signals...
September 23, 2004
Standard for Signal and Test Definition
Foreword  This standard is the culmination of a radical review of the Abbreviated Test Language for All Systems (ATLAS) and the requirement to create truly portable test requirements. During the...

References

Advertisement