FORD WM921
DIMENSIONAL REQUIREMENTS FOR METRIC PORT
| Organization: | FORD |
| Publication Date: | 8 December 2009 |
| Status: | active |
| Page Count: | 2 |
scope:
This specification describes the dimensional requirements for metric ports to be used with stud or plug ends per WM200, ISO 6149-2, ISO 6149-3, and ISO 6149-4.
The port dimensions in this standard conform to ISO 6149-1 and SAE J2244/1 except:
Angle tolerance for use with plug which seats on the angled surface
Drill depth increased to accommodate modified bottom tap in place of bottom tap
Identification groove is not permitted
Addition of M30 size per SAE J2244/1
Document History