IEC 62264-2
Enterprise-control system integration Part 2: Object model attributes
| Organization: | IEC |
| Publication Date: | 1 July 2004 |
| Status: | inactive |
| Page Count: | 224 |
| ICS Code (IT applications in industry): | 35.240.50 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
This part of IEC 62264, in conjunction with IEC 62264-1, specifies generic interface content between manufacturing control functions and other enterprise functions. The interfaces considered are the interfaces between Levels 3 and 4 of the hierarchical model defined in IEC 62264-1. The goal is to reduce the risk, cost, and errors associated with implementing these interfaces.
Since IEC 62264 covers many domains, and there are many different standards in those domains, the semantics of this Standard are described at a level intended to enable the other standards to be mapped to these semantics. To this end, this Standard defines a set of generic interfaces content elements, together with a mechanism for extending those elements for implementations.
The scope of this part of IEC 62264 is limited to the definition of attributes of the IEC 62264-1 object models.
This part of IEC 62264 does not define attributes to represent the object relationships defined in IEC 62264-1.
Document History