DSF/prEN ISO 4126-1
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO/DIS 4126-1:2009)
| Organization: | DS |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Protection against excessive pressure): | 13.240 |
scope:
This part of this Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature. This is a product standard and is not concerned with applications for safety valves.
Document History