DS/EN ISO 4126-1

Safety devices for protection against excessive pressure - Part 1: Safety valves

active, Most Current
Buy Now
Organization: DS
Publication Date: 25 July 2013
Status: active
Page Count: 26
ICS Code (Protection against excessive pressure): 13.240
scope:

This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and above which are for use at set pressures of 0,1 bar gauge and above. No limitation is placed on temperature. This is a product standard and is not concerned with applications for safety valves.

Document History

June 11, 2019
Safety devices for protection against excessive pressure – Part 1: Safety valves
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of...
July 5, 2016
Safety devices for protection against excessive pressure – Part 1: Safety valves – Amendment 1 (ISO 4126-1:2013/Amd 1:2016)
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of...
DS/EN ISO 4126-1
July 25, 2013
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of...
August 17, 2006
Safety devices for the protection against excessive pressure - Part 1: Safety valves
This part of the Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and...
May 26, 2004
Safety devices for the protection against excessive pressure - Part 1: Safety valves
This part of the Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 6 mm and...
Safety devices for protection against excessive pressure - Part 1: Safety valves
This part of this European Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of...
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO/FDIS 4126-1:2012)
This part of ISO 4126 specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...
Safety devices for protection against excessive pressure - Part 1: Safety valves (ISO/DIS 4126-1:2009)
This part of this Standard specifies general requirements for safety valves irrespective of the fluid for which they are designed. It is applicable to safety valves having a flow diameter of 4 mm and...

References

Advertisement