FORD WD956

Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.

inactive
Buy Now
Organization: FORD
Publication Date: 8 December 2009
Status: inactive
Page Count: 4
scope:

This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally expected of other types of tapping screws. The standard relates to screws with Radius Profile™ screw thread form, ranging from sizes M3 to M14 and for use in applications where fastener toughness is a prime consideration.

As partial or complete decarburization of the thread of thread forming screws seriously impairs the thread rolling properties of the screw, this condition is not permitted. Decarburization as permitted by ISO 898/1 is replaced in this standard by a requirement for carbon restoration as detailed in Clause 3.2.

Fasteners produced to this standard possess mechanical properties in line with ISO 898/1 property class 8.8 except surface hardness.

Clause 3.4 defines thread forming capability in aluminum up to a hardness of 150 HV and thickness equal to 2x the nominal screw diameter. The parameters of material hardness and thread engagement may be varied by analysis of joint requirements and it is therefore recommended that the specific application be investigated to determine joint criteria.

Document History

December 1, 2021
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (8N) SHORT POINT THREAD ROLLING SCREWS FOR USE IN ALUMINUM APPLICATIONS
This standard specifies the requirements for high performance through hardened TAPTITE 2000® SP thread rolling screws. The standard relates to screws with the Radius Profile™ and standard 60 degree...
July 31, 2018
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (8N) SHORT POINT THREAD ROLLING SCREWS FOR USE IN ALUMINUM APPLICATIONS
This standard specifies the requirements for high performance through hardened TAPTITE 2000® SP thread rolling screws. The standard relates to screws with the Radius Profile™ and standard 60 degree...
July 20, 2010
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
FORD WD956
December 8, 2009
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
November 1, 2005
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
September 1, 2004
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
1. SCOPE. This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP" thread rolling screws which have performance capabilities beyond those...

References

Advertisement