FORD WD956

Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.

inactive
Buy Now
Organization: FORD
Publication Date: 1 September 2004
Status: inactive
Page Count: 3
scope:

1. SCOPE. This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP" thread rolling screws which have performance capabilities beyond those normally expected of other types of tapping screws. The standard relates to screws with Radius Profilescrew thread form, ranging from sizes M5 to M12 and for use in applications where fastener toughness is a prime consideration.

Document History

December 1, 2021
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (8N) SHORT POINT THREAD ROLLING SCREWS FOR USE IN ALUMINUM APPLICATIONS
This standard specifies the requirements for high performance through hardened TAPTITE 2000® SP thread rolling screws. The standard relates to screws with the Radius Profile™ and standard 60 degree...
July 31, 2018
MECHANICAL AND PERFORMANCE REQUIREMENTS OF (8N) SHORT POINT THREAD ROLLING SCREWS FOR USE IN ALUMINUM APPLICATIONS
This standard specifies the requirements for high performance through hardened TAPTITE 2000® SP thread rolling screws. The standard relates to screws with the Radius Profile™ and standard 60 degree...
July 20, 2010
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
December 8, 2009
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
November 1, 2005
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP"™ thread rolling screws which have performance capabilities beyond those normally...
FORD WD956
September 1, 2004
Mechanical and Performance Requirements of Through Hardened and Carbon Restored Thread Rolling Screws for Use in Aluminum Applications.
1. SCOPE. This standard specifies the requirements for high performance through hardened and carbon restored TAPTITE 2000® "SP" thread rolling screws which have performance capabilities beyond those...

References

Advertisement