DSF/FprEN 61812-1

Time relays for industrial and residential use -- Part 1: Requirements and tests

inactive
Organization: DS
Status: inactive
Page Count: 43
ICS Code (Relays): 29.120.70
scope:

This International Standard applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical controls for use in, on, or in association with equipment for residential and similar use. The term "relay" as used in this standard comprises all types of relays with specified time functions, other than measuring relays. Note Depending on the field of application of these relays (for example automatic electrical controls for household and similar use, switches for household and similar fixed electrical installations), further standards may be applicable, for example IEC 60730-2-7 or IEC 60669-2-3.

Document History

October 3, 2011
Time relays for industrial and residential use - Part 1: Requirements and tests
This part of the IEC 61812 applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...
March 30, 1999
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
March 30, 1999
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
September 24, 1997
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
Time relays for industrial and residential use -- Part 1: Requirements and tests
This part of the IEC 61812 applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...
DSF/FprEN 61812-1
Time relays for industrial and residential use -- Part 1: Requirements and tests
This International Standard applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...
Advertisement