DS/EN 61812-1/Corr.
Specified time relays for industrial use - Part 1: Requirements and tests
inactive
| Organization: | DS |
| Publication Date: | 30 March 1999 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Relays): | 29.120.70 |
scope:
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control, automation, signal and industrial equipment). The term "relay" as used in this standard comprises all types of relays, other than measuring relays, with specified time function.
Document History
October 3, 2011
Time relays for industrial and residential use - Part 1: Requirements and tests
This part of the IEC 61812 applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...
DS/EN 61812-1/Corr.
March 30, 1999
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
March 30, 1999
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
September 24, 1997
Specified time relays for industrial use - Part 1: Requirements and tests
This part of IEC 61812 applies to specified time relays, such as time delay relays, in accordance with definitions as laid down in IEC 50(446), for use in industrial applications (e.g. control,...
Time relays for industrial and residential use -- Part 1: Requirements and tests
This part of the IEC 61812 applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...
Time relays for industrial and residential use -- Part 1: Requirements and tests
This International Standard applies to time relays for industrial applications (e.g. control, automation, signal and industrial equipment). It also applies to time relays for automatic electrical...