DIN 3386
Gasfilters having a maximum working pressure of less or equal to 5 bar - Requirements and testing
inactive
| Organization: | DIN |
| Publication Date: | 1 December 2009 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
October 1, 2012
Gasfilters having a maximum working pressure of less or equal to 5 bar - Requirements and testing
Die vorliegende Norm legt Anforderungen und Prüfungen für Gasfilter bis zu einer Nennweite von einschließlich DN 250 fest, die mit Gasen nach dem DVGW-Arbeitsblatt G 260 (außer Flüssiggas in der...
DIN 3386
December 1, 2009
Gasfilters having a maximum working pressure of less or equal to 5 bar - Requirements and testing
A description is not available for this item.
October 1, 2006
Gasfilters for installation and construction - Requirements and testing
A description is not available for this item.
October 1, 1973
Filters in interior gas-installation pipes
A description is not available for this item.