DIN 3386

Gasfilters for installation and construction - Requirements and testing

inactive
Organization: DIN
Publication Date: 1 October 2006
Status: inactive
Page Count: 17
ICS Code (Gas supply systems): 91.140.40

Document History

October 1, 2012
Gasfilters having a maximum working pressure of less or equal to 5 bar - Requirements and testing
Die vorliegende Norm legt Anforderungen und Prüfungen für Gasfilter bis zu einer Nennweite von einschließlich DN 250 fest, die mit Gasen nach dem DVGW-Arbeitsblatt G 260 (außer Flüssiggas in der...
December 1, 2009
Gasfilters having a maximum working pressure of less or equal to 5 bar - Requirements and testing
A description is not available for this item.
DIN 3386
October 1, 2006
Gasfilters for installation and construction - Requirements and testing
A description is not available for this item.
October 1, 1973
Filters in interior gas-installation pipes
A description is not available for this item.
Advertisement