DS/EN 1282-2 + A1

Tracheostomy tubes – Part 2: Paediatric tubes

inactive, Most Current
Organization: DS
Publication Date: 28 September 2009
Status: inactive
Page Count: 22
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This European Standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy tube connectors and adaptors are also given. This document is not applicable to specialized tracheostomy tubes.

Document History

DS/EN 1282-2 + A1
September 28, 2009
Tracheostomy tubes – Part 2: Paediatric tubes
This European Standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric...
June 22, 2005
Tracheostomy tubes - Part 2: Paediatric tubes
This standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy...
June 10, 1997
Tracheostomy tubes - Part 2: Paediatric tubes
This part of the standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric...
Tracheostomy tubes - Part 2: Paediatric tubes (ISO 5366-3:2001, modified)
This standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy...
Advertisement