DS/EN 1282-2

Tracheostomy tubes - Part 2: Paediatric tubes

inactive
Organization: DS
Publication Date: 22 June 2005
Status: inactive
Page Count: 22
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

This standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy tube connectors and adaptors are also given.

Document History

September 28, 2009
Tracheostomy tubes – Part 2: Paediatric tubes
This European Standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric...
DS/EN 1282-2
June 22, 2005
Tracheostomy tubes - Part 2: Paediatric tubes
This standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy...
June 10, 1997
Tracheostomy tubes - Part 2: Paediatric tubes
This part of the standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric...
Tracheostomy tubes - Part 2: Paediatric tubes (ISO 5366-3:2001, modified)
This standard specifies requirements for paediatric tracheostomy tubes made of plastics materials and/or rubber having inside diameters from 2,0 mm to 6,0 mm. Requirements for paediatric tracheostomy...
Advertisement