ISO 8789
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles — Specification
| Organization: | ISO |
| Publication Date: | 15 December 2009 |
| Status: | inactive |
| Page Count: | 14 |
| ICS Code (Fuel systems): | 43.060.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This International Standard specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses are designed for use up to a maximum working pressure of 3,0 MPa (30 bar) and at working temperatures from −40 °C up to and including +80 °C.
NOTE Those contracting parties that have agreed to the United Nations Regulation No. 67, Revision 1, requirements are advised to follow that document to become a qualified supplier of LPG motor vehicle hose.
Document History