ISO 8789
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles — Specification
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 2020 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Fuel systems): | 43.060.40 |
| ICS Code (Hoses): | 83.140.40 |
scope:
This document specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses are designed for use up to a maximum working pressure of 3,0 MPa (30 bar) and at working temperatures from −40 °C up to and including +80 °C.
Document History
ISO 8789
January 1, 2020
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles — Specification
This document specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses...
August 1, 2018
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles - Specification
This document specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG) installations. The hoses...
December 15, 2009
Rubber hoses and hose assemblies for liquefied petroleum gas in motor vehicles — Specification
This International Standard specifies the requirements for rubber hoses and hose assemblies, up to a maximum hose size of 19, for use in motor vehicles with liquefied petroleum gas (LPG)...
October 1, 1994
Rubber Hoses and Hose Assemblies for Liquefied Petroleum Gas in Motor Vehicles - Specification
A description is not available for this item.