ASTM International - ASTM D3485-02

Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable (Withdrawn 2011)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 March 2002
Status: inactive
Page Count: 3
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers materials, dimensions, and workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene (PE) conduit (duct) containing electrical wires or cables, or both, preassembled by the manufacturer.

Note 1-The end user may elect to assemble the conduit and the wire or cable system in the field.

1.2 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.

abstract:

This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical... View More

Document History

July 1, 2022
Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)
1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside...
March 1, 2015
Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)
1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside...
March 10, 2002
Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable
1.1 This specification covers materials, dimensions, and workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene (PE) conduit (duct) containing...
ASTM D3485-02
March 10, 2002
Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable (Withdrawn 2011)
This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical...
Advertisement