ASTM International - ASTM D3485-22

Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)

active
Buy Now
Organization: ASTM International
Publication Date: 1 July 2022
Status: active
Page Count: 7
ICS Code (Plastics and rubber insulating materials): 29.035.20
scope:

1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside diameter of the conduit is controlled and the wire or cable encased within may be comprised of single or multiple configurations consisting of electrical/power wires or cables, fiber optic, traditional copper communication, coaxial cable, or any combination thereof. CIC configurations are preassembled into the conduit during the extrusion process and in industry-specific designs for use in commercial, industrial, transportation, government, and utility applications

1.2 This specification does not attempt to identify every possible preassembled conduit/cable configuration but is intended to identify material and minimum assembled product properties for optimizing reliability and service life.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Note 1: UL 1990 and CSA C22.2 No.327 have a similar scope to D3485; however, there are differences in scope and requirements.

Note 2: End users may elect to field install single or multiple wire or cable configurations into field-installed conduit. In the case where polyethylene conduit is to have the wire or cable configurations field installed, then the more appropriate specifications to select for establishing the conduit's material, dimensional, workmanship, and property tests would be Specification F2160, UL 651A, CSA C22.2 No.327 or NEMA TC-7.

Note 3: Whenever two sets of values are presented, in different units, the imperial units are the standard, while those in the parentheses (metric units) are provided for informational purposes.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.5 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

abstract:

This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical... View More

Document History

ASTM D3485-22
July 1, 2022
Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)
1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside...
March 1, 2015
Standard Specification for Coilable High Density Polyethylene (HDPE) Cable in Conduit (CIC)
1.1 This specification covers cable in conduit (CIC), which is a smooth-walled, coilable, high-density polyethylene (HDPE) conduit (duct) that contains preassembled wires and cables. The outside...
March 10, 2002
Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable (Withdrawn 2011)
This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical...
March 10, 2002
Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable
1.1 This specification covers materials, dimensions, and workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene (PE) conduit (duct) containing...
Advertisement