ASTM International - ASTM D3485-02
Standard Specification for Smooth-Wall Coilable Polyethylene (PE) Conduit (Duct) for Preassembled Wire and Cable (Withdrawn 2011)
| Organization: | ASTM International |
| Publication Date: | 10 March 2002 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
1.1 This specification covers materials, dimensions, and workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene (PE) conduit (duct) containing electrical wires or cables, or both, preassembled by the manufacturer.
Note 1-The end user may elect to assemble the conduit and the wire or cable system in the field.
1.2 Whenever two sets of values are presented, in different units, the values in the first set are the standard, while those in parentheses are for information only.
abstract:
This specification covers materials, dimensions, workmanship, and performance tests for medium-density and high-density smooth-wall coilable polyethylene conduit (duct) for preassembled electrical... View More
Document History