ABS - 153

GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS)

inactive
Organization: ABS
Publication Date: 1 October 2009
Status: inactive
Page Count: 11
scope:

This Guide has been developed with the objective of promoting the effective use of the qualified protective coatings on ABS-classed vessels. The requirements as specified in this Guide are additional to all other relevant requirements of ABS Rules and Guides. Vessels and marine structures designed, built and coated in full compliance with the International Regulations, standards, guidelines and recommendations as listed in 1.2 below will be assigned a class notation CPS, Coating Performance Standard.

Document History

153
January 1, 2024
Guide for Performance Standards for Corrosion Protection
A description is not available for this item.
153
July 1, 2019
GUIDE FOR PERFORMANCE STANDARDS FOR CORROSION PROTECTION
The Guide specifies the requirements for the following optional ABS notations: • The CPS notation indicates compliance with IMO Resolution MSC.215(82) Performance Standard for Protective Coatings...
153
July 1, 2013
GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS)
Scope and Application This Guide is applicable to coatings of dedicated seawater ballast tanks in all type of ships and double-side skin spaces of bulk carriers on ABS-classed vessels. Vessels and...
July 1, 2010
GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS) OCTOBER 2009
A description is not available for this item.
153
October 1, 2009
GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS)
This Guide has been developed with the objective of promoting the effective use of the qualified protective coatings on ABS-classed vessels. The requirements as specified in this Guide are additional...
153
December 1, 2006
GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS)
This Guide has been developed with the objective of promoting the effective use of the qualified protective coatings on ABS-classed vessels. The requirements as specified in this Guide are additional...
Advertisement