ABS - 153
GUIDE FOR THE CLASS NOTATION COATING PERFORMANCE STANDARD (CPS)
| Organization: | ABS |
| Publication Date: | 1 July 2013 |
| Status: | inactive |
| Page Count: | 12 |
scope:
Scope and Application
This Guide is applicable to coatings of dedicated seawater ballast tanks in all type of ships and double-side skin spaces of bulk carriers on ABS-classed vessels. Vessels and marine structures designed, built, and coated in full compliance with the International Regulations, standards, guidelines, and recommendations as listed in 1.3 below may be assigned a class notation CPS, Coating Performance Standard.
Compliance with this Guide is mandatory for ABS-classed Common Structural Rules (CSR) vessels contracted for construction between the builder and the owner on or after 8 December 2006. For all other ABSclassed vessels, the CPS Notation is optional and subject to owner's request.
The Guide is based on the criteria contained in the IMO PSPC-SWBT as interpreted by IACS UIs SC223, SC227 and SC226.2. In applying IACS UI SC223 for ABS-classed vessels, "Administration" is to be read to be "ABS".
Document History