IEC 62065
Maritime navigation and radiocommunication equipment and systems Track control systems Operational and performance requirements, methods of testing and required test results
| Organization: | IEC |
| Publication Date: | 1 March 2002 |
| Status: | inactive |
| Page Count: | 90 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This International Standard specifies the minimum operational and performance requirements, methods of testing and required test results conforming to performance standards adopted by the IMO in resolution MSC.74(69) Annex 2 Recommendations on Performance Standards for Track Control Systems. In addition it takes into account IMO resolution A.694 to which IEC 60945 is associated. When a requirement of this standard is different from IEC 60945, the requirement in this standard shall take precedence.
NOTE All text of this standard that is identical to that in IMO resolution MSC.74(69), Annex 2, is printed in italics and the resolution (abbreviated to - A2) and paragraph numbers are indicated in brackets i.e. (A2/3.3).
Document History