CENELEC - EN IEC 61924-2
Maritime navigation and radiocommunication equipment and systems - Integrated navigation systems (INS) - Part 2: Modular structure for INS - Operational and performance requirements, methods of testing and required test results
| Organization: | CENELEC |
| Publication Date: | 1 March 2021 |
| Status: | active |
| Page Count: | 110 |
| ICS Code (Navigation and control equipment): | 47.020.70 |
scope:
This part of IEC 61924 specifies the minimum requirements for the design, manufacture, integration, methods of testing and required test results for an integrated navigation system (INS) to comply with the International Maritime Organization (IMO) requirements of Resolution MSC.252(83), as amended by Resolution MSC.452(99). In addition, it takes account of IMO Resolution A.694(17) to which IEC 60945 is associated. When a requirement in this document is different from IEC 60945, the requirement of this document takes precedence.
For bridge alert management, IMO Resolution MSC.302(87) supersedes IMO Resolution MSC.252(83). Accordingly, this document incorporates references to IEC 62923-1 and IEC 62923-2 which are associated with Resolution MSC.302(87) for requirements and tests, where applicable. This document indicates which requirements and associated tests of MSC.252(83) have been superseded by MSC.302(87).
NOTE All text of this document whose wording is identical to that in IMO Resolution MSC.252(83), as amended by MSC.452(99), is printed in italics and the Resolution and paragraph number indicated between brackets.
Document History