NPFC - MIL-DTL-22050
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
| Organization: | NPFC |
| Publication Date: | 30 November 2004 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This specification covers rubber gaskets, packing, seals, strips, molded forms, and sheet material for use in hot air, hot water, steam, and various polar fluids such as aqueous monoethanolamine (MEA), at moderately high temperatures (see 6.1).
intended Use:
The material furnished under this specification is intended for use in air at temperatures up to 230°F, and for use in water, steam, and certain polar fluids at temperatures up to 280°F. This... View More
Document History