NPFC - MIL-DTL-22050

GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES

active, Most Current
Buy Now
Organization: NPFC
Publication Date: 13 May 2019
Status: active
Page Count: 11
scope:

Scope.

This specification covers rubber gaskets and packing material, seals, strips, molded forms, and sheet material for use with hot air, hot water, steam, and various polar fluids, such as aqueous monoethanolamine (MEA), at moderately high temperatures (see 6.1).

intended Use:

The material furnished under this specification is intended for use in air at temperatures up to 230 °F and in water, steam, and certain polar fluids at temperatures up to 280 °F. This material is... View More

Document History

MIL-DTL-22050
May 13, 2019
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
The material furnished under this specification is intended for use in air at temperatures up to 230 °F and in water, steam, and certain polar fluids at temperatures up to 280 °F. This material is...
November 30, 2004
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
The material furnished under this specification is intended for use in air at temperatures up to 230°F, and for use in water, steam, and certain polar fluids at temperatures up to 280°F. This...
May 24, 1995
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
May 7, 1993
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
The material furnished under this specification is intended for use in air at temperatures up to 230°F, and for use in water, steam, and certain polar fluids at temperatures up to 280°F. This...
March 27, 1991
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
January 25, 1973
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
March 15, 1967
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
July 30, 1964
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
January 10, 1963
GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, FOR USE WITH NONFLAMMABLE, HYDRAULIC FLUID
A description is not available for this item.
November 20, 1962
GASKET AND PACKING MATERIAL, RUBBER, FOR USE WITH POLAR FLUIDS, STEAM, AND AIR AT MODERATELY HIGH TEMPERATURES
A description is not available for this item.
July 15, 1960
GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, NONFLAMMABLE, HYDRAULIC FLUID RESISTANT
A description is not available for this item.
October 27, 1959
GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, NONFLAMMABLE, HYDRAULIC FLUID RESISTANT
A description is not available for this item.
August 16, 1959
GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, NONFLAMMABLE, HYDRAULIC FLUID RESISTANT
A description is not available for this item.
June 5, 1959
GASKET AND PACKING MATERIAL, SYNTHETIC RUBBER, NONFLAMMABLE, HYDRAULIC FLUID RESISTANT
This specifications covers gaskets, packings, seals, molded forms and sheet material for use with aryl phosphate ester hydraulic fluids.

References

Advertisement