NEMA - ANSI/NEMA HP 8

ELECTRICAL AND ELECTRONIC CROSSLINKED, MODIFIED LOW SMOKE POLYOLEFIN (XLPO) INSULATED HOOK-UP WIRE, TYPES LS (105 DEGREES C-600 V), ZHDM (90 DEGREES C-600 V), ZHDH (90 DEGREES C-600 V), ZH (125 DEGREES C-600 V), AND ZHX (125 DEGREES C-1000 V)

inactive
Buy Now
Organization: NEMA
Publication Date: 1 January 2009
Status: inactive
Page Count: 25
scope:

This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and electronic equipment. This Standards Publication addresses 250 volt (Type KT), 600 volt (Type K), and 1000 volt (Type KK) wire and permits continuous conductor temperature ratings of -65°C to +200°C with silver-coated or nickel-coated conductors and -65°C to +150°C with tin-coated conductors.

Document History

January 1, 2021
Electrical and Electronic Cross-Linked, Modified Low-Smoke Polyolefin (XLPO) Insulated Hook-Up Wire, Types LS (Rated 105°C; 600 V), ZHDM (Rated 90°C; 600 V), ZHDH (Rated 90°C; 600 V), ZH (Rated 125°C; 600 V), and ZHX (Rated 125° C; 1000 V)
ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic...
January 1, 2013
Electrical and Electronic Cross-Linked, Modified Low-Smoke Polyolefin (XLPO) Insulated Hook-Up Wire, Types LS (rated 105°C; 600 V), ZHDM (rated 90°C; 600 V), ZHDH (rated 90°C; 600 V), ZH (rated 125°C; 600 V), and ZHX (rated 125°C; 1000 V)
ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic...
ANSI/NEMA HP 8
January 1, 2009
ELECTRICAL AND ELECTRONIC CROSSLINKED, MODIFIED LOW SMOKE POLYOLEFIN (XLPO) INSULATED HOOK-UP WIRE, TYPES LS (105 DEGREES C-600 V), ZHDM (90 DEGREES C-600 V), ZHDH (90 DEGREES C-600 V), ZH (125 DEGREES C-600 V), AND ZHX (125 DEGREES C-1000 V)
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...
Advertisement