NEMA - ANSI/NEMA HP 8

Electrical and Electronic Cross-Linked, Modified Low-Smoke Polyolefin (XLPO) Insulated Hook-Up Wire, Types LS (rated 105°C; 600 V), ZHDM (rated 90°C; 600 V), ZHDH (rated 90°C; 600 V), ZH (rated 125°C; 600 V), and ZHX (rated 125°C; 1000 V)

active, Most Current
Buy Now
Organization: NEMA
Publication Date: 1 January 2013
Status: active
Page Count: 24
scope:

ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic equipment. ANSI/NEMA HP 8 addresses 600 V (Types LS, ZHDM, ZHDH, and ZH) and 1000 V (Type ZHX) wire and permits continuous conductor temperature ratings of -40ºC to 90ºC, 105ºC, or 125ºC with either tin- or silver-coated conductors. These types of hook-up wire are used when the following requirements are called for:

a) Moderate temperature resistance

b) Low temperature resistance

c) Good dielectric constant (Type ZHDM and ZHDH)

d) Moderate dielectric constant (Type LS)

e) Good flexibility and flex life when stranded conductors are used

f) Solder iron resistance for easier solder terminations without potential damage

g) Low smoke (Types LS, ZHDM, ZHDH, ZH, ZHX)

h) Zero halogen (Types ZHDM, ZHDH ZH, ZHX)

i) Low toxicity (Types LS, ZHDM, ZHDH, ZH, ZHX)

j) Low acid gas generation (Types LS, ZHDM, ZHDH, ZH, ZHX)

Document History

January 1, 2021
Electrical and Electronic Cross-Linked, Modified Low-Smoke Polyolefin (XLPO) Insulated Hook-Up Wire, Types LS (Rated 105°C; 600 V), ZHDM (Rated 90°C; 600 V), ZHDH (Rated 90°C; 600 V), ZH (Rated 125°C; 600 V), and ZHX (Rated 125° C; 1000 V)
ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic...
ANSI/NEMA HP 8
January 1, 2013
Electrical and Electronic Cross-Linked, Modified Low-Smoke Polyolefin (XLPO) Insulated Hook-Up Wire, Types LS (rated 105°C; 600 V), ZHDM (rated 90°C; 600 V), ZHDH (rated 90°C; 600 V), ZH (rated 125°C; 600 V), and ZHX (rated 125°C; 1000 V)
ANSI/NEMA HP 8 covers specific requirements for cross-linked, modified polyolefin insulated solid and stranded wire designed for the internal wiring of high-reliability electrical and electronic...
January 1, 2009
ELECTRICAL AND ELECTRONIC CROSSLINKED, MODIFIED LOW SMOKE POLYOLEFIN (XLPO) INSULATED HOOK-UP WIRE, TYPES LS (105 DEGREES C-600 V), ZHDM (90 DEGREES C-600 V), ZHDH (90 DEGREES C-600 V), ZH (125 DEGREES C-600 V), AND ZHX (125 DEGREES C-1000 V)
This Standards Publication covers specific requirements for FEP (Fluorinated Ethylene Propylene) insulated solid and stranded wire, designed for the internal wiring of high reliability electrical and...

References

Advertisement