(NFPA) - NFPA T3.21.4

Pneumatic valve – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pneumatic valve

inactive
Buy Now
Organization: (NFPA)
Publication Date: 15 March 2000
Status: inactive
Page Count: 12
scope:

This standard provides:

− test and statistical methods for generating fatigue distribution data;

− test and statistical methods for conducting a verification of the pressure ratings on pneumatic valves;

− common requirements and an industry-wide philosophy in judging one type of pressure capability for pneumatic valves;

− uniform methods of product comparison.

This standard limits conditions as follows:

− constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;

− product life of at least 100,000 cycles;

− defined conditions for pressure levels and pulse durations;

− temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

− environments which are chemically compatible with the materials of the pressure containing envelope;

− materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels, and monel. Specifically excluded are creep sensitive materials such as: zinc, plastic, rubber, and sealing devices.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

March 15, 2000
Pneumatic valve – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pneumatic valve
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on pneumatic...
NFPA T3.21.4
March 15, 2000
Pneumatic valve – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pneumatic valve
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings on pneumatic...
March 15, 2000
Pneumatic Valve - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Pneumatic Valve
A description is not available for this item.
March 15, 2000
Pneumatic Valve - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Pneumatic Valve
A description is not available for this item.
January 1, 1994
Pneumatic Valve -Pressure Rating Supplement to to NFPA/T2.6.1 R1-1991, Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Pneumatic Valve
A description is not available for this item.

References

Advertisement