FORD WSS-M4D638-D2
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 10 December 2009 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and thermal performance.
Document History
April 25, 2013
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...
FORD WSS-M4D638-D2
December 10, 2009
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...
April 14, 2009
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...