FORD WSS-M4D638-D2

POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***

active, Most Current
Buy Now
Organization: FORD
Publication Date: 25 April 2013
Status: active
Page Count: 6
scope:

The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and thermal performance.

Document History

FORD WSS-M4D638-D2
April 25, 2013
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...
December 10, 2009
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...
April 14, 2009
POLYPROPYLENE (PP) COPOLYMER MOLDING COMPOUND, MOLD-IN-COLOR, LOW GLOSS, UV STABILIZED, HIGH IMPACT AT COLD TEMPERATURE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molded-in-color low gloss, polypropylene copolymer that is UV stabilized for unpainted interior door trim applications with excellent cold impact and...

References

Advertisement