DSF/FprEN ISO 9117-2
Paints and varnishes - Drying tests - Part 2: Pressure test for stackability (ISO/FDIS 9117-2:2009)
| Organization: | DS |
| Status: | pending |
| Page Count: | 14 |
| ICS Code (Paints and varnishes): | 87.040 |
scope:
This part of ISO 9117 specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials, after a specified drying period, is sufficiently dry to resist damage when two painted surfaces or one painted surface and another surface are placed in contact under pressure. The method is intended to simulate the conditions when painted articles are stacked upon each other. NOTE In some countries, the test is called a "block resistance" test.
Document History