DS/EN ISO 9117-2

Paints and varnishes - Drying tests - Part 2: Pressure test for stackability

active, Most Current
Buy Now
Organization: DS
Publication Date: 10 May 2010
Status: active
Page Count: 18
ICS Code (Paints and varnishes): 87.040
scope:

This part of ISO 9117 specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials, after a specified drying period, is sufficiently dry to resist damage when two painted surfaces or one painted surface and another surface are placed in contact under pressure. The method is intended to simulate the conditions when painted articles are stacked upon each other. NOTE In some countries, the test is called a "block resistance" test.

Document History

DS/EN ISO 9117-2
May 10, 2010
Paints and varnishes - Drying tests - Part 2: Pressure test for stackability
This part of ISO 9117 specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials, after a specified drying...
Paints and varnishes - Drying tests - Part 2: Pressure test for stackability (ISO/DIS 9117-2:2008)
This Part of ISO 9117 specifies a test method for determining, under standard conditions, whether a singlecoat film or a multi-coat system of paints or related materials after a specified drying...
Paints and varnishes - Drying tests - Part 2: Pressure test for stackability (ISO/FDIS 9117-2:2009)
This part of ISO 9117 specifies a test method for determining, under standard conditions, whether a single-coat film or a multi-coat system of paints or related materials, after a specified drying...

References

Advertisement