DSF/prEN ISO 19148

Geographic information - Linear referencing (ISO/DIS 19148:2009)

inactive
Organization: DS
Status: inactive
Page Count: 106
ICS Code (IT applications in science): 35.240.70
scope:

This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations needed to use and support linear referencing. This International Standard is applicable to transportation, utilities, location-based services and other applications which define locations relative to linear objects.

Document History

May 3, 2021
Geographic information – Linear referencing (ISO 19148:2021)
This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and...
March 22, 2012
Geographic information – Linear referencing
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
Geographic information – Linear referencing (ISO/DIS 19148:2020)
This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and...
Geographic information - Linear referencing (ISO/FDIS 19148:2011)
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
DSF/prEN ISO 19148
Geographic information - Linear referencing (ISO/DIS 19148:2009)
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
Advertisement