DS/EN ISO 19148

Geographic information – Linear referencing (ISO 19148:2021)

active, Most Current
Organization: DS
Publication Date: 3 May 2021
Status: active
Page Count: 114
ICS Code (IT applications in science): 35.240.70
scope:

This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and operations required to use and support linear referencing. This document is applicable to transportation, utilities, environmental protection, location-based services and other applications which define locations relative to linear objects. Most examples discussed in this document come from the transportation domain for the ease of reading.

Document History

DS/EN ISO 19148
May 3, 2021
Geographic information – Linear referencing (ISO 19148:2021)
This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and...
March 22, 2012
Geographic information – Linear referencing
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
Geographic information – Linear referencing (ISO/DIS 19148:2020)
This document specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of the data and...
Geographic information - Linear referencing (ISO/FDIS 19148:2011)
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
Geographic information - Linear referencing (ISO/DIS 19148:2009)
This International Standard specifies a conceptual schema for locations relative to a one-dimensional object as measurement along (and optionally offset from) that object. It defines a description of...
Advertisement