DSF/FprEN 61967-8

Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz -- Part 8: Measurement of radiated emissions - IC stripline method

inactive
Organization: DS
Status: inactive
Page Count: 19
ICS Code (Integrated circuits. Microelectronics): 31.200
scope:

This measurement procedure defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range of 150 kHz up to 3 GHz. The IC being evaluated is mounted on an EMC test board (PCB) between the active conductor and the ground plane of the IC stripline arrangement.

Document History

November 22, 2011
Integrated circuits – Measurement of electromagnetic emissions – Part 8: Measurement of radiated emissions – IC stripline method
The measurement procedure of this part of IEC 61967 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range...
Integrated circuits - Measurement of electromagnetic emissions -- Part 8: Measurement of radiated emissions - IC stripline method
The measurement procedure of this part of IEC 61967 defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range...
DSF/FprEN 61967-8
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz -- Part 8: Measurement of radiated emissions - IC stripline method
This measurement procedure defines a method for measuring the electromagnetic radiated emission from an integrated circuit (IC) using an IC stripline in the frequency range of 150 kHz up to 3 GHz....
Advertisement