(NFPA) - NFPA T3.9.22

Pump/motor – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pump and motor

inactive
Buy Now
Organization: (NFPA)
Publication Date: 15 March 2000
Status: inactive
Page Count: 9
scope:

This standard provides:

− test and statistical methods for generating fatigue distribution data;

− test and statistical methods for conducting a verification of the pressure ratings of the pressure containing envelope on positive displacement fluid power pump/motor(s);

− common requirements and an industry-wide philosophy in judging one type of pressure capability for fluid power pump/motor(s);

− uniform methods of product comparison.

This standard limits conditions as follows:

− constant amplitude, pressure induced loading of the elements that constitute or maintain the pressure containing envelope;

− pump/motor(s) that are used on systems that use a liquid, rather than a gas to transmit power;

− product life of at least 100,000 cycles;

− defined conditions for pressure levels and pulse durations;

− temperatures from the charpy impact transition temperature to the threshold of creep sensitivity;

− environments which are chemically compatible with the materials of the pressure containing envelope;

− materials that are aluminum, magnesium, steel, iron, copper based alloys, cobalt, titanium, stainless steels, nickel steels and monel. Specifically excluded are creep sensitive materials such as: zinc, plastic, rubber and sealing devices;

− cavity failures that will cause fluid to leak to the environment are covered by this standard.

This standard encourages manufacturers to use this common method to enhance the credibility of their pressure ratings.

Document History

March 15, 2000
Pump/motor – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pump and motor
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings of the pressure...
NFPA T3.9.22
March 15, 2000
Pump/motor – Pressure rating supplement to NFPA/T2.6.1 R2-2000, Fluid power components – Method for verifying the fatigue and establishing the burst pressure ratings of the pressure containing envelope of a metal fluid power pump and motor
This standard provides: − test and statistical methods for generating fatigue distribution data; − test and statistical methods for conducting a verification of the pressure ratings of the pressure...
March 15, 2000
Pump/Motor - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Pump and Motor
A description is not available for this item.
March 15, 2000
Pump/Motor - Pressure Rating Supplement to NFPA/T2.6.1 R2-2000, Fluid Power Components - Method for Verifying the Fatigue and Establishing the Burst Pressure Ratings of the Pressure Containing Envelope of a Metal Fluid Power Pump and Motor
A description is not available for this item.
April 13, 1995
Pump/Motor - Pressure Rating Supplement to NFPA/T2.6.1 R1-1991, Fluid Power Systems and Products - Method for Verifying the Fatigue and Establishing the Burst Pressure Rating of the Pressure Containing Envelope of a Metal Fluid Power Pump and Motor Second Edition
A description is not available for this item.

References

Advertisement