IEC 61340-4-8

Electrostatics – Part 4-8: Standard test methods for specific applications – Discharge shielding – Bags

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2010
Status: inactive
Page Count: 18
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V.

The purpose of this standard is to ensure that testing laboratories who use this test method to evaluate a given packaging material will obtain similar results.

Document History

November 1, 2014
Electrostatics – Part 4-8: Standard test methods for specific applications – Electrostatic discharge shielding – Bags
This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for...
IEC 61340-4-8
January 1, 2010
Electrostatics – Part 4-8: Standard test methods for specific applications – Discharge shielding – Bags
This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this...

References

Advertisement