IEC 61340-4-8

Electrostatics – Part 4-8: Standard test methods for specific applications – Electrostatic discharge shielding – Bags

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 November 2014
Status: active
Page Count: 30
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for the test apparatus is 1 000 V d.c.

The test method presented in this standard can also be applied to packaging other than shielding bags.

The purpose of this standard is to ensure that testing laboratories who use this test method to evaluate a given packaging material will obtain similar results.

This standard does not address protection from electromagnetic interference (EMI), radio frequency interference (RFI), electromagnetic pulsing (EMP) nor protection against volatile materials.

Document History

IEC 61340-4-8
November 1, 2014
Electrostatics – Part 4-8: Standard test methods for specific applications – Electrostatic discharge shielding – Bags
This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags tested according to the requirements of IEC 61340-5-3. The design voltage for...
January 1, 2010
Electrostatics – Part 4-8: Standard test methods for specific applications – Discharge shielding – Bags
This part of IEC 61340 provides a test method for evaluating the performance of electrostatic discharge shielding bags. The design voltage for the test apparatus is 1 000 V. The purpose of this...

References

Advertisement