NPFC - MIL-PRF-9000
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL
| Organization: | NPFC |
| Publication Date: | 7 January 2010 |
| Status: | inactive |
| Page Count: | 11 |
scope:
This specification covers two grades (SAE 40 and SAE 15W40) of lubricating oil for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using fuel conforming to MILDTL- 16884 and MIL-DTL-5624. Military Symbol 9250, NATO Code 0-278 is the designation used for the SAE 40 Grade product. There is not a Military Symbol or NATO designation for the 15W40 Grade product.
intended Use:
The lubricating oils covered by this specification (SAE 40 and SAE 15W40) are intended for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using... View More
Document History