NPFC - MIL-PRF-9000

LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL

inactive
Buy Now
Organization: NPFC
Publication Date: 27 April 2011
Status: inactive
Page Count: 10
scope:

This specification covers two grades (SAE 40 and SAE 15W40) of lubricating oil for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using fuel conforming to MILDTL- 16884 and MIL-DTL-5624. Military Symbol 9250, NATO Code 0-278 is the designation used for the SAE 40 Grade product. There is not a Military Symbol or NATO designation for the 15W40 Grade product.

intended Use:

The lubricating oils covered by this specification (SAE 40 and SAE 15W40) are intended for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using... View More

Document History

November 20, 2023
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL
The lubricating oils covered by this specification are intended for use in shipboard internal combustion diesel engines, such as advanced design high-output shipboard main propulsion and auxiliary...
October 7, 2019
Lubrication Oil, Shipboard Internal Combustion Engine, High-Output Diesel
A description is not available for this item.
December 23, 2014
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL
This specification covers one grade (SAE International 40) of lubricating oil for use in shipboard internal combustion diesel engines, such as advanced design high-output shipboard main propulsion...
MIL-PRF-9000
April 27, 2011
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL
This specification covers two grades (SAE 40 and SAE 15W40) of lubricating oil for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using fuel conforming to...
January 7, 2010
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH-OUTPUT DIESEL
This specification covers two grades (SAE 40 and SAE 15W40) of lubricating oil for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using fuel conforming to...
September 16, 1987
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
This specification covers one grade of lubricating oil, Military Symbol 9250 (NATO Code 0-278), for use in advanced design high-output shipboard main propulsion and auxiliary diesel engines using...
March 12, 1981
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.
March 23, 1979
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.
March 21, 1979
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.
January 5, 1976
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.
March 5, 1970
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.
October 7, 1965
LUBRICATING OIL, SHIPBOARD INTERNAL COMBUSTION ENGINE, HIGH OUTPUT DIESEL
A description is not available for this item.

References

Advertisement