IEC 61340-4-9

Electrostatics – Part 4-9: Standard test methods for specific applications – Garments

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 2010
Status: inactive
Page Count: 26
ICS Code (Other standards related to thermodynamics): 17.200.99
ICS Code (Electrical engineering in general): 29.020
scope:

This part of IEC 61340 provides specific test methods for evaluating electrical resistance of static control garments.

This part defines the test methods for determining the electrical resistance from sleeve-tosleeve and point-to-point of static control garments.

The test methods defined in this standard utilize standard instruments to measure the resistance of static control garments. These methods are intended as qualification test procedures. They can also be used as periodic tests to ensure ongoing electrical integrity of the garment under ambient conditions.

The sleeve-to-sleeve method (Figures 1 and 2) is intended to test the integrity of the electrical resistance across the seams of the garment.

The point-to-point test method (Figure 3) is intended to test the electrical resistance between any two points on the garment, which may include the electrical resistance across the seams of the garment.

Document History

April 1, 2016
Electrostatics – Part 4-9: Standard test methods for specific applications – Garments
This part of IEC 61340 provides test methods for measuring the electrical resistance of garments used for static control applications. These test methods can be used for evaluating outer garments...
IEC 61340-4-9
January 1, 2010
Electrostatics – Part 4-9: Standard test methods for specific applications – Garments
This part of IEC 61340 provides specific test methods for evaluating electrical resistance of static control garments. This part defines the test methods for determining the electrical resistance...

References

Advertisement